Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 100 Hrs Delay 8A @ 250VAC DIN Rail
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 100 Hrs Delay 8A @ 250VAC DIN Rail
Chronos 2 is a new complete range of timers for which several patents have been obtained. Both consistent and innovative in design, it responds to market requirements. For ease of use, all parameters can be set on the front face, using rotary switches to select any of its 10 functions and seven timing ranges. The face also incorporates a display of the preset time and LED status indicators. The products demonstrate our concern for the environment, using green materials throughout — Cadmium-free relay contacts, laser-etched front and side face, avoiding the use of solvents, etc.
Two LED status indicators, one or two electromechanical relay outputs, five single function units available, DIN-rail mount. One LED status indicator, DIN-rail mount and five single function units available.
Features:
| DigiKey | Quarktwin Technology Ltd. | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Time Delay Relays | Time Delay Relays | Time Delay Relays |
| Product Number | 646-1184-ND | 88865305 | 70159467 |
| Product Name | Time Delay Relays | Time Delay Relays | Relay;E-Mech;Timing;Multi-Function;DPDT;Cur-Rtg 10A;Ctrl-V 24-240/24AC/DC;Screw |
| Time Ranges | 0.1 Sec ~ 100 Hrs | 0.1 Sec ~ 100 Hrs | |
| Mounting | Din Rail | Din Rail; DIN Rail | Din Rail |
| Approvals / Ratings | RoHS Compliant | UL, CSA, CE | |
| Function Type | Multi-function | Multi-function | Multi-function |
| Pole and Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT (2 Form C) | Double Pole, Double Throw (DPDT) |