Crouzet Industrial Automation and Controls - Time Delay Relays 88865265

Description
Win Source Part Number: 1316207-88865265 Category: Industrial Automation and Controls>Time Delay Relays Series: TK2R1 Termination Style: Screw Terminal Package: Bulk Function: Off-Delay Circuit: DPDT (2 Form C) Relay Type: Mechanical Relay Contact Rating @ Voltage: 8A @ 250VAC Delay Time: 0.6 Sec ~ 160 Sec Timing Adjustment Method: Hand Dial Timing Initiate Method: Input Voltage Voltage - Supply: 24 ~ 240VAC Mounting Type: DIN Rail ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable HTSUS: 8536.49.0050 Mfr: Crouzet
Request a Quote Datasheet
Description
Win Source Part Number: 1316207-88865265 Category: Industrial Automation and Controls>Time Delay Relays Series: TK2R1 Termination Style: Screw Terminal Package: Bulk Function: Off-Delay Circuit: DPDT (2 Form C) Relay Type: Mechanical Relay Contact Rating @ Voltage: 8A @ 250VAC Delay Time: 0.6 Sec ~ 160 Sec Timing Adjustment Method: Hand Dial Timing Initiate Method: Input Voltage Voltage - Supply: 24 ~ 240VAC Mounting Type: DIN Rail ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable HTSUS: 8536.49.0050 Mfr: Crouzet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Automation and Controls - Time Delay Relays - 1316207-88865265 - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Time Delay Relays
1316207-88865265
Industrial Automation and Controls - Time Delay Relays 1316207-88865265
Win Source Part Number: 1316207-88865265 Category: Industrial Automation and Controls>Time Delay Relays Series: TK2R1 Termination Style: Screw Terminal Package: Bulk Function: Off-Delay Circuit: DPDT (2 Form C) Relay Type: Mechanical Relay Contact Rating @ Voltage: 8A @ 250VAC Delay Time: 0.6 Sec ~ 160 Sec Timing Adjustment Method: Hand Dial Timing Initiate Method: Input Voltage Voltage - Supply: 24 ~ 240VAC Mounting Type: DIN Rail ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable HTSUS: 8536.49.0050 Mfr: Crouzet

Win Source Part Number: 1316207-88865265
Category: Industrial Automation and Controls>Time Delay Relays
Series: TK2R1
Termination Style: Screw Terminal
Package: Bulk
Function: Off-Delay
Circuit: DPDT (2 Form C)
Relay Type: Mechanical Relay
Contact Rating @ Voltage: 8A @ 250VAC
Delay Time: 0.6 Sec ~ 160 Sec
Timing Adjustment Method: Hand Dial
Timing Initiate Method: Input Voltage
Voltage - Supply: 24 ~ 240VAC
Mounting Type: DIN Rail
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
HTSUS: 8536.49.0050
Mfr: Crouzet

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electromechanical Relays
Product Number 1316207-88865265
Product Name Industrial Automation and Controls - Time Delay Relays
Mounting PCBoard; DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Industrial Relay - 700-CF400EA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Electromechanical Interface Relays - 1232844 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Four Pole (4P)
Throw Double Throw
View Details