Crouzet Time Delay Relays 88865115

Description
On-Delay Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 100 Hrs Delay 10A @ 250VAC DIN Rail
Request a Quote Datasheet
Description
On-Delay Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 100 Hrs Delay 10A @ 250VAC DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 646-1180-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
646-1180-ND
Time Delay Relays 646-1180-ND
On-Delay Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 100 Hrs Delay 10A @ 250VAC DIN Rail

On-Delay Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 100 Hrs Delay 10A @ 250VAC DIN Rail

Buy Now Datasheet
Time Delay Relays - 88865115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
88865115
Time Delay Relays 88865115
On-Delay Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 100 Hrs Delay 10A @ 250VAC DIN Rail

On-Delay Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 100 Hrs Delay 10A @ 250VAC DIN Rail

Buy Now Datasheet
Relay;E-Mech;Timing;On Delay;SPDT;Cur-Rtg 10A;Ctrl-V 24-240/24AC/DC;Vol-Rtg 250V - 70159466 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Timing;On Delay;SPDT;Cur-Rtg 10A;Ctrl-V 24-240/24AC/DC;Vol-Rtg 250V
70159466
Relay;E-Mech;Timing;On Delay;SPDT;Cur-Rtg 10A;Ctrl-V 24-240/24AC/DC;Vol-Rtg 250V 70159466
Chronos 2 is a new complete range of timers for which several patents have been obtained. Both consistent and innovative in design, it responds to market requirements. For ease of use, all parameters can be set on the front face, using rotary switches to select any of its 10 functions and seven timing ranges. The face also incorporates a display of the preset time and LED status indicators. The products demonstrate our concern for the environment, using green materials throughout — Cadmium-free relay contacts, laser-etched front and side face, avoiding the use of solvents, etc. Two LED status indicators, one or two electromechanical relay outputs, five single function units available, DIN-rail mount. One LED status indicator, DIN-rail mount and five single function units available. Features: Seven Selectable Time Ranges Four Supply Voltage Options Four Housing Styles Optional Cage Clamp Connector Available (DIN Housings) Environment Friendly Production — Green Materials Used Throughout

Chronos 2 is a new complete range of timers for which several patents have been obtained. Both consistent and innovative in design, it responds to market requirements. For ease of use, all parameters can be set on the front face, using rotary switches to select any of its 10 functions and seven timing ranges. The face also incorporates a display of the preset time and LED status indicators. The products demonstrate our concern for the environment, using green materials throughout — Cadmium-free relay contacts, laser-etched front and side face, avoiding the use of solvents, etc.
Two LED status indicators, one or two electromechanical relay outputs, five single function units available, DIN-rail mount. One LED status indicator, DIN-rail mount and five single function units available.
Features:

  • Seven Selectable Time Ranges
  • Four Supply Voltage Options
  • Four Housing Styles
  • Optional Cage Clamp Connector Available (DIN Housings)
  • Environment Friendly Production — Green Materials Used Throughout
Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Allied Electronics, Inc.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number 646-1180-ND 88865115 70159466
Product Name Time Delay Relays Time Delay Relays Relay;E-Mech;Timing;On Delay;SPDT;Cur-Rtg 10A;Ctrl-V 24-240/24AC/DC;Vol-Rtg 250V
Time Ranges 0.1 Sec ~ 100 Hrs 0.1 Sec ~ 100 Hrs
Mounting Din Rail Din Rail; DIN Rail Din Rail
Approvals / Ratings RoHS Compliant UL, cUL, CSA, CE
Timer Type ON-Delay ON-Delay ON-Delay
Function Type Single Function
Unlock Full Specs
to access all available technical data

Similar Products

Star-Delta High Performance Timing Relay - 700-FSY2CA40 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Star Delta Timer
View Details
Type 12.51 - Time/Astro-Switch 16A - 125182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
 - 1232099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
Pole and Throw Specifications 4PDT
View Details
Time Delay Relays - 1755068-1 - TE Connectivity
Specs
Mounting Socket or Plug-in Style; Socket
View Details
2 suppliers