Crouzet Time Delay Relays 88857607

Description
Programmable (Multi-Function) Time Delay Relay SPDT (1 Form C) 0.01 Sec ~ 9999 Hrs Delay 8A @ 250VAC Socketable
Request a Quote Datasheet
Description
Programmable (Multi-Function) Time Delay Relay SPDT (1 Form C) 0.01 Sec ~ 9999 Hrs Delay 8A @ 250VAC Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 646-1169-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
646-1169-ND
Time Delay Relays 646-1169-ND
Programmable (Multi-Function) Time Delay Relay SPDT (1 Form C) 0.01 Sec ~ 9999 Hrs Delay 8A @ 250VAC Socketable

Programmable (Multi-Function) Time Delay Relay SPDT (1 Form C) 0.01 Sec ~ 9999 Hrs Delay 8A @ 250VAC Socketable

Buy Now Datasheet
Relay;E-Mech;Timing;Multi-Function;SPDT;Cur-Rtg 8A;Ctrl-V 110 AC, 24 AC/DC;8 Pin - 70159473 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Timing;Multi-Function;SPDT;Cur-Rtg 8A;Ctrl-V 110 AC, 24 AC/DC;8 Pin
70159473
Relay;E-Mech;Timing;Multi-Function;SPDT;Cur-Rtg 8A;Ctrl-V 110 AC, 24 AC/DC;8 Pin 70159473
Multi-function units with 11 selectable time ranges (0.01 seconds to 9999 hours) housed in a 1⁄16 DIN style (48 × 48 mm) enclosure. Easy front panel programming provides up or down timing functions (on delay, off delay, single shot, repeat cycle and interval). The 816 Series has a red backlit LCD display showing actual process time and a high contrast LCD display showing setpoint time. The 814 Series has a standard LCD display. Both units offer relay output, power input and initiate switch status. Both models have SPDT 10 A output contacts. Dimensions: 1.9" H × 1.9" W × 3.7" L (48 × 48 × 85 mm). Operating Temperature: –10°C to +60°C. UL recognized, CSA certified. Features: DIN-Rail Mounting Housing 48 × 48 mm Six Modes of Operation Large LCD display

Multi-function units with 11 selectable time ranges (0.01 seconds to 9999 hours) housed in a 1⁄16 DIN style (48 × 48 mm) enclosure. Easy front panel programming provides up or down timing functions (on delay, off delay, single shot, repeat cycle and interval). The 816 Series has a red backlit LCD display showing actual process time and a high contrast LCD display showing setpoint time. The 814 Series has a standard LCD display. Both units offer relay output, power input and initiate switch status. Both models have SPDT 10 A output contacts. Dimensions: 1.9" H × 1.9" W × 3.7" L (48 × 48 × 85 mm). Operating Temperature: –10°C to +60°C. UL recognized, CSA certified.
Features:

  • DIN-Rail Mounting Housing 48 × 48 mm
  • Six Modes of Operation
  • Large LCD display
Supplier's Site
Time Delay Relays - 88857607 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
88857607
Time Delay Relays 88857607
Programmable (Multi-Function) Time Delay Relay SPDT (1 Form C) 0.01 Sec ~ 9999 Hrs Delay 8A @ 250VAC Socketable

Programmable (Multi-Function) Time Delay Relay SPDT (1 Form C) 0.01 Sec ~ 9999 Hrs Delay 8A @ 250VAC Socketable

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number 646-1169-ND 70159473 88857607
Product Name Time Delay Relays Relay;E-Mech;Timing;Multi-Function;SPDT;Cur-Rtg 8A;Ctrl-V 110 AC, 24 AC/DC;8 Pin Time Delay Relays
Time Ranges 0.01 Sec ~ 9999 Hrs 0.01 Sec ~ 9999 Hrs
Mounting Socket or Plug-in Style Panel Socket or Plug-in Style; Socketable
Approvals / Ratings RoHS Compliant UL, CSA, CE
Function Type Multi-function Multi-function Multi-function
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT (1 Form C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.01 - Time switches 16A - 120182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
On-Delay High Performance Timing Relay - 700-FSA3AZ12 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
 - 341200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type ON-Delay
Function Type Single Function
View Details