Crouzet Relay, Timer, Spdt, 0.1S-20H, 240Vac/dc; Product Range Crouzet 88829198

Description
RELAY, TIMER, SPDT, 0.1S-20H, 240VAC/DC; Product Range:EMER8 Series; Timer Functions:Multifunct ion; Time Min:0.1s; Time Max:20h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:240V RoHS Compliant: Yes
Datasheet
Description
RELAY, TIMER, SPDT, 0.1S-20H, 240VAC/DC; Product Range:EMER8 Series; Timer Functions:Multifunct ion; Time Min:0.1s; Time Max:20h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:240V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Timer, Spdt, 0.1S-20H, 240Vac/dc; Product Range Crouzet - 55W2140 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Timer, Spdt, 0.1S-20H, 240Vac/dc; Product Range Crouzet
55W2140
Relay, Timer, Spdt, 0.1S-20H, 240Vac/dc; Product Range Crouzet 55W2140
RELAY, TIMER, SPDT, 0.1S-20H, 240VAC/DC; Product Range:EMER8 Series; Timer Functions:Multifunct ion; Time Min:0.1s; Time Max:20h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:240V RoHS Compliant: Yes

RELAY, TIMER, SPDT, 0.1S-20H, 240VAC/DC; Product Range:EMER8 Series; Timer Functions:Multifunction; Time Min:0.1s; Time Max:20h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:240V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 55W2140
Product Name Relay, Timer, Spdt, 0.1S-20H, 240Vac/dc; Product Range Crouzet
Instrument Type Timer
Technology Electronic
Number of Functions Multi
Unlock Full Specs
to access all available technical data

Similar Products

Time Switches - 7114819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details
Preset Counter, PS3 Series - PS3-12 - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Instrument Type Counter; Timer; Counter / Timer Combination
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT12-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Type 14.11 - Electronic staircase timer 16 A - 141182300300 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details