TIMER,MBR1,1X8A,0.1S
TIMER, SPDT, IMPULSE, 24VDC, 24-240VAC; Product Range:MBR1 Series; Timer Functions:Timing On Impulse One Shot; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC; RoHS Compliant: Yes
TIMER, 8A, DIN RAIL; Product Range:MBR1 Series; Timer Functions:Timing on Impulse One Shot; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC; Current Rating Nom:8ARoHS Compliant: Yes
| Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Digital Timers | Digital Timers |
| Product Number | 88827125 | 09X1400 |
| Product Name | TIMER,MBR1,1X8A,0.1S-100H 20-30VDC/20-264VAC,DIN RAIL MT | Timer, Spdt, Impulse, 24Vdc, 24-240Vac; Product Range Crouzet |
| Instrument Type | Timer | Timer |
| Technology | Electronic | Electronic |
| Functions | Pulse Counter; One Shot Timer |