The Crouzet Timer, part number 60W2065, is designed for DIN rail mounting and features a multi-function capability with a timing range from 0.1 seconds to 100 hours across seven different timing ranges. It utilizes a single changeover relay output rated for 8A, making it suitable for various applications requiring reliable timing control. The timer supports a wide supply voltage range from 24V DC to 240V AC, ensuring compatibility with different systems. The device is equipped with screw terminals for secure connections and includes an LED status indicator for operational visibility. It meets several international standards, including IEC/EN 61812-1, and is certified for CE, UL, cUL, and CSA, indicating its compliance with safety and performance regulations. The timer operates effectively within a temperature range of -20°C to +60°C and has a mechanical life of up to 10 million operations, ensuring durability in demanding environments. Engineers considering this timer will find it suitable for applications that require precise timing and reliable performance in a compact DIN rail format.
TIMER,MUR1,1X8A,0.1S
TIMER, SPDT, MULTIFUNCTION, 24-240VAC; Product Range:MUR1 Series; Timer Functions:Multifunct
TIMER, 8A, DIN RAIL; Product Range:MUR1 Series; Timer Functions:Multifunct
TIMER, MUR1, MULTIFUNCTION, ANALOGUE, 7 RANGES, 0.1S TO 100H RANGE, SPDT, 8 AMP, 24-240 VAC, DIN RAIL, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
| Heilind Electronics, Inc. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Digital Timers | Digital Timers | Electromechanical Timers |
| Product Number | 88827105 | 09X1398 | 40255677 |
| Product Name | TIMER,MUR1,1X8A,0.1S-100H 20-30VDC/AC,DIN RAIL MT | Timer, Spdt, Multifunction, 24-240Vac; Product Range Crouzet | Timer/Counter |
| Instrument Type | Timer | Timer | Timer |
| Technology | Electronic | Electronic | Electromechanical |
| Number of Functions | Multi |