Crouzet Timer, 700Ma, Din Rail; Product Range Crouzet 88827044

Description
TIMER, 700mA, DIN RAIL; Product Range:MHS2 Series; Timer Functions:Timing on Energisation; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:Solid State; Supply Voltage Max:240VAC; Current Rating Nom:700mA RoHS Compliant: Yes
Description
TIMER, 700mA, DIN RAIL; Product Range:MHS2 Series; Timer Functions:Timing on Energisation; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:Solid State; Supply Voltage Max:240VAC; Current Rating Nom:700mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Timer, 700Ma, Din Rail; Product Range Crouzet - 60W2061 - Newark, An Avnet Company
Chicago, IL, United States
Timer, 700Ma, Din Rail; Product Range Crouzet
60W2061
Timer, 700Ma, Din Rail; Product Range Crouzet 60W2061
TIMER, 700mA, DIN RAIL; Product Range:MHS2 Series; Timer Functions:Timing on Energisation; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:Solid State; Supply Voltage Max:240VAC; Current Rating Nom:700mA RoHS Compliant: Yes

TIMER, 700mA, DIN RAIL; Product Range:MHS2 Series; Timer Functions:Timing on Energisation; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:Solid State; Supply Voltage Max:240VAC; Current Rating Nom:700mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 60W2061
Product Name Timer, 700Ma, Din Rail; Product Range Crouzet
Instrument Type Timer
Unlock Full Specs
to access all available technical data

Similar Products

Time Switches - 2876511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
View Details
TR Series Multifunction Timer - TR-015 Timer - Fargo Controls, Inc.
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Universal Digital Multi-Timer - AMT12-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Relay, Timer, Spdt, 0.05S-10Days, 240V; Product Range Finder - 08X7292 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Functions Delay Off Timer
View Details