Crouzet Time Delay Relays 88826135

Description
Off-Delay Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 100 Hrs Delay 8A @ 250VAC DIN Rail
Request a Quote Datasheet
Description
Off-Delay Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 100 Hrs Delay 8A @ 250VAC DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 646-1176-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
646-1176-ND
Time Delay Relays 646-1176-ND
Off-Delay Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 100 Hrs Delay 8A @ 250VAC DIN Rail

Off-Delay Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 100 Hrs Delay 8A @ 250VAC DIN Rail

Buy Now Datasheet
Time Delay Relays - 88826135 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
88826135
Time Delay Relays 88826135
Off-Delay Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 100 Hrs Delay 8A @ 250VAC DIN Rail

Off-Delay Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 100 Hrs Delay 8A @ 250VAC DIN Rail

Buy Now Datasheet
Relay; E-Mech; Timing; Off Delay; SPDT;Cur-Rtg 10A; Ctrl-V 24-240/24AC/DC; Vol- - 70159447 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay; E-Mech; Timing; Off Delay; SPDT;Cur-Rtg 10A; Ctrl-V 24-240/24AC/DC; Vol-
70159447
Relay; E-Mech; Timing; Off Delay; SPDT;Cur-Rtg 10A; Ctrl-V 24-240/24AC/DC; Vol- 70159447
Chronos 2 is a new complete range of timers for which several patents have been obtained. Both consistent and innovative in design, it responds to market requirements. For ease of use, all parameters can be set on the front face, using rotary switches to select any of its 10 functions and seven timing ranges. The face also incorporates a display of the preset time and LED status indicators. The products demonstrate our concern for the environment, using green materials throughout — Cadmium-free relay contacts, laser-etched front and side face, avoiding the use of solvents, etc. One LED status indicator, DIN-rail mount and five single function units available. Features: Seven Selectable Time Ranges Four Supply Voltage Options Four Housing Styles Optional Cage Clamp Connector Available (DIN Housings) Environment Friendly Production — Green Materials Used Throughout

Chronos 2 is a new complete range of timers for which several patents have been obtained. Both consistent and innovative in design, it responds to market requirements. For ease of use, all parameters can be set on the front face, using rotary switches to select any of its 10 functions and seven timing ranges. The face also incorporates a display of the preset time and LED status indicators. The products demonstrate our concern for the environment, using green materials throughout — Cadmium-free relay contacts, laser-etched front and side face, avoiding the use of solvents, etc.
One LED status indicator, DIN-rail mount and five single function units available.
Features:

  • Seven Selectable Time Ranges
  • Four Supply Voltage Options
  • Four Housing Styles
  • Optional Cage Clamp Connector Available (DIN Housings)
  • Environment Friendly Production — Green Materials Used Throughout
Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Allied Electronics, Inc.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number 646-1176-ND 88826135 70159447
Product Name Time Delay Relays Time Delay Relays Relay; E-Mech; Timing; Off Delay; SPDT;Cur-Rtg 10A; Ctrl-V 24-240/24AC/DC; Vol-
Time Ranges 0.1 Sec ~ 100 Hrs 0.1 Sec ~ 100 Hrs
Mounting Din Rail Din Rail; DIN Rail Din Rail
Approvals / Ratings RoHS Compliant UL, cUL, CSA, CE
Timer Type Off-Delay Off-Delay Off-Delay
Function Type Single Function
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1755120-4 - TE Connectivity
Specs
Mounting Socket or Plug-in Style; Socket
View Details
Solid State Timing Relay - 700-RTC44Y150U1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Time Ranges 15
Timer Type ON-Delay
View Details
Type 12.A2 - Time/Astro-Switch 16A - 12A282300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
 - 1239737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type ON-Delay; Off-Delay
Function Type Multi-function
View Details