Crouzet Time Delay Relays 88826105

Description
Programmable (Multi-Function) Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 100 Hrs Delay 8A @ 250VAC DIN Rail
Request a Quote
Description
Programmable (Multi-Function) Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 100 Hrs Delay 8A @ 250VAC DIN Rail
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. Time Delay Relay, part number 88826105, features a programmable multi-function design with a timing range from 0.1 seconds to 100 hours. It is equipped with a single changeover relay output rated for 8 A at 250 VAC. The relay supports a wide supply voltage range of 12 to 240 V AC/DC and utilizes spring terminals for connections. This relay is designed for DIN rail mounting and complies with various international standards, including IEC/EN 61812-1. It operates effectively within a temperature range of -20 to +60 degrees Celsius and has a degree of protection rated at IP20. The device also includes an LED status indicator for operational visibility. Engineers may find this relay suitable for applications requiring precise timing control and reliable performance in various environmental conditions.

Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. Time Delay Relay, part number 88826105, features a programmable multi-function design with a timing range from 0.1 seconds to 100 hours. It is equipped with a single changeover relay output rated for 8 A at 250 VAC. The relay supports a wide supply voltage range of 12 to 240 V AC/DC and utilizes spring terminals for connections. This relay is designed for DIN rail mounting and complies with various international standards, including IEC/EN 61812-1. It operates effectively within a temperature range of -20 to +60 degrees Celsius and has a degree of protection rated at IP20. The device also includes an LED status indicator for operational visibility. Engineers may find this relay suitable for applications requiring precise timing control and reliable performance in various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 646-1173-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
646-1173-ND
Time Delay Relays 646-1173-ND
Programmable (Multi-Function) Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 100 Hrs Delay 8A @ 250VAC DIN Rail

Programmable (Multi-Function) Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 100 Hrs Delay 8A @ 250VAC DIN Rail

Buy Now Datasheet
Relay;E-Mech;Timing;Multi-Function;SPDT;Cur-Rtg 10A;Ctrl-V 24-240/24AC/DC;Screw - 70159449 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Timing;Multi-Function;SPDT;Cur-Rtg 10A;Ctrl-V 24-240/24AC/DC;Screw
70159449
Relay;E-Mech;Timing;Multi-Function;SPDT;Cur-Rtg 10A;Ctrl-V 24-240/24AC/DC;Screw 70159449
Chronos 2 is a new complete range of timers for which several patents have been obtained. Both consistent and innovative in design, it responds to market requirements. For ease of use, all parameters can be set on the front face, using rotary switches to select any of its 10 functions and seven timing ranges. The face also incorporates a display of the preset time and LED status indicators. The products demonstrate our concern for the environment, using green materials throughout — Cadmium-free relay contacts, laser-etched front and side face, avoiding the use of solvents, etc. One LED status indicator, DIN-rail mount and five single function units available. Features: Seven Selectable Time Ranges Four Supply Voltage Options Four Housing Styles Optional Cage Clamp Connector Available (DIN Housings) Environment Friendly Production — Green Materials Used Throughout

Chronos 2 is a new complete range of timers for which several patents have been obtained. Both consistent and innovative in design, it responds to market requirements. For ease of use, all parameters can be set on the front face, using rotary switches to select any of its 10 functions and seven timing ranges. The face also incorporates a display of the preset time and LED status indicators. The products demonstrate our concern for the environment, using green materials throughout — Cadmium-free relay contacts, laser-etched front and side face, avoiding the use of solvents, etc.
One LED status indicator, DIN-rail mount and five single function units available.
Features:

  • Seven Selectable Time Ranges
  • Four Supply Voltage Options
  • Four Housing Styles
  • Optional Cage Clamp Connector Available (DIN Housings)
  • Environment Friendly Production — Green Materials Used Throughout
Supplier's Site
Time Delay Relays - 88826105 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
88826105
Time Delay Relays 88826105
Programmable (Multi-Function) Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 100 Hrs Delay 8A @ 250VAC DIN Rail

Programmable (Multi-Function) Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 100 Hrs Delay 8A @ 250VAC DIN Rail

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number 646-1173-ND 70159449 88826105
Product Name Time Delay Relays Relay;E-Mech;Timing;Multi-Function;SPDT;Cur-Rtg 10A;Ctrl-V 24-240/24AC/DC;Screw Time Delay Relays
Time Ranges 0.1 Sec ~ 100 Hrs 0.1 Sec ~ 100 Hrs
Mounting Din Rail Din Rail Din Rail; DIN Rail
Approvals / Ratings RoHS Compliant UL, cUL, CSA, CE
Function Type Multi-function Multi-function Multi-function
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT (1 Form C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.A2 - Time/Astro-Switch 16A - 12A200240000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
On-Delay High Performance Timing Relay - 700-FSA3IU23 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
 - 8184610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Days, Hours, Minutes, Seconds
Timer Type ON-Delay; Recycle
Function Type Multi-function
View Details