Crouzet M3 Ext, Xr14R, 24Vdc; No. Of Analogue Inputs Crouzet 88 970 231

Description
M3 EXT, XR14R, 24VDC; No. of Analogue Inputs:-; No. of Analogue Outputs:-; No. of Digital Inputs:8; No. of Digital Outputs:6; Meter Display Type:-; IP / NEMA Rating:IP40; Product Range:-; Approval Bodies:CSA, GL, UL; External RoHS Compliant: Yes
Description
M3 EXT, XR14R, 24VDC; No. of Analogue Inputs:-; No. of Analogue Outputs:-; No. of Digital Inputs:8; No. of Digital Outputs:6; Meter Display Type:-; IP / NEMA Rating:IP40; Product Range:-; Approval Bodies:CSA, GL, UL; External RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
M3 Ext, Xr14R, 24Vdc; No. Of Analogue Inputs Crouzet - 23M9528 - Newark, An Avnet Company
Chicago, IL, United States
M3 Ext, Xr14R, 24Vdc; No. Of Analogue Inputs Crouzet
23M9528
M3 Ext, Xr14R, 24Vdc; No. Of Analogue Inputs Crouzet 23M9528
M3 EXT, XR14R, 24VDC; No. of Analogue Inputs:-; No. of Analogue Outputs:-; No. of Digital Inputs:8; No. of Digital Outputs:6; Meter Display Type:-; IP / NEMA Rating:IP40; Product Range:-; Approval Bodies:CSA, GL, UL; External RoHS Compliant: Yes

M3 EXT, XR14R, 24VDC; No. of Analogue Inputs:-; No. of Analogue Outputs:-; No. of Digital Inputs:8; No. of Digital Outputs:6; Meter Display Type:-; IP / NEMA Rating:IP40; Product Range:-; Approval Bodies:CSA, GL, UL; External RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC)
Product Number 23M9528
Product Name M3 Ext, Xr14R, 24Vdc; No. Of Analogue Inputs Crouzet
Inputs 8
Unlock Full Specs
to access all available technical data

Similar Products

Helix 521-PLC Fanless Low-Profile SoftPLC Edge Controller - HX521-PLC - OnLogic Inc.
Specs
Input DC Input
Programming Options Front Panel
Computer Interface Options Multiple Serial Interface
View Details
PLC Module/Rack - 21054337 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
IRDS-GY Controller -  - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Total Points 32
View Details