Crouzet PLCs - Programmable Logic Controllers 88 970 161

Description
Crouzet 88970161 Logic Module
Request a Quote Datasheet
Description
Crouzet 88970161 Logic Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLCs - Programmable Logic Controllers - 5369001 - RS Components, Ltd.
Corby, Northants, United Kingdom
PLCs - Programmable Logic Controllers
5369001
PLCs - Programmable Logic Controllers 5369001
Crouzet 88970161 Logic Module

Crouzet 88970161 Logic Module

Supplier's Site
M3 Modular Display, Xd26R, 24Vdc; No. Of Analogue Inputs Crouzet - 23M9526 - Newark, An Avnet Company
Chicago, IL, United States
M3 Modular Display, Xd26R, 24Vdc; No. Of Analogue Inputs Crouzet
23M9526
M3 Modular Display, Xd26R, 24Vdc; No. Of Analogue Inputs Crouzet 23M9526
M3 MODULAR DISPLAY, XD26R, 24VDC; No. of Analogue Inputs:6; No. of Analogue Outputs:-; No. of Digital Inputs:16; No. of Digital Outputs:10; Meter Display Type:LCD; IP / NEMA Rating:IP20; Product Range:-; Approval Bodies:CSA, GL, UL; RoHS Compliant: Yes

M3 MODULAR DISPLAY, XD26R, 24VDC; No. of Analogue Inputs:6; No. of Analogue Outputs:-; No. of Digital Inputs:16; No. of Digital Outputs:10; Meter Display Type:LCD; IP / NEMA Rating:IP20; Product Range:-; Approval Bodies:CSA, GL, UL; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 5369001 23M9526
Product Name PLCs - Programmable Logic Controllers M3 Modular Display, Xd26R, 24Vdc; No. Of Analogue Inputs Crouzet
Input Analog Input; Analogue, digital
Output Relay Output; Relay
Network Options Serial, usb
Mounting Options Din rail
Unlock Full Specs
to access all available technical data