Crouzet Usb Cable, M3, Controller Pc; Connector Type A Crouzet 88 970 109

Description
USB CABLE, M3, CONTROLLER PC; Connector Type A:USB 2.0 A Plug; Connector Type B:Millenium 3; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Colour:Grey; Product Range:-; SVHC:No SVHC (15-Jun-2015); Cable Assembly RoHS Compliant: Yes
Datasheet
Description
USB CABLE, M3, CONTROLLER PC; Connector Type A:USB 2.0 A Plug; Connector Type B:Millenium 3; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Colour:Grey; Product Range:-; SVHC:No SVHC (15-Jun-2015); Cable Assembly RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, M3, Controller Pc; Connector Type A Crouzet - 23M9522 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, M3, Controller Pc; Connector Type A Crouzet
23M9522
Usb Cable, M3, Controller Pc; Connector Type A Crouzet 23M9522
USB CABLE, M3, CONTROLLER PC; Connector Type A:USB 2.0 A Plug; Connector Type B:Millenium 3; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Colour:Grey; Product Range:-; SVHC:No SVHC (15-Jun-2015); Cable Assembly RoHS Compliant: Yes

USB CABLE, M3, CONTROLLER PC; Connector Type A:USB 2.0 A Plug; Connector Type B:Millenium 3; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Colour:Grey; Product Range:-; SVHC:No SVHC (15-Jun-2015); Cable Assembly RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 23M9522
Product Name Usb Cable, M3, Controller Pc; Connector Type A Crouzet
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details