Crouzet Counters, Hour Meters 87629114

Description
Preset, Timer, Totalizer 230VAC Panel Mount
Request a Quote Datasheet
Description
Preset, Timer, Totalizer 230VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Hour Meters - 87629114-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
87629114-ND
Counters, Hour Meters 87629114-ND
Preset, Timer, Totalizer 230VAC Panel Mount

Preset, Timer, Totalizer 230VAC Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - 87629114 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
87629114
Panel Meters - Counters, Hour Meters 87629114
COUNTER LCD 6 CHAR 230V PANEL

COUNTER LCD 6 CHAR 230V PANEL

Supplier's Site Datasheet
Panel Meters - Counters, Hour Meters - 87629114 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
87629114
Panel Meters - Counters, Hour Meters 87629114
Preset, Timer, Totalizer 230VAC Panel Mount

Preset, Timer, Totalizer 230VAC Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 87629114-ND 87629114 87629114
Product Name Counters, Hour Meters Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Outputs Relay; Relay
Display Technology LCD
Width 45 mm (1.77 inch)
Height 45 mm (1.77 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - EM368-C-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers
Intelligent Panel Mount Meter Amplifier / Conditioner - DPM-2 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 6.0
Display Technology LED
View Details
 - Digital Panel Meter for Quadrature Encoder Input and Bidirectional Position or Rate - Laurel Electronics LLC
Specs
Outputs Analog
Features Totalizer
Display Type Numeric
View Details