Crouzet Counters, Hour Meters 87623573

Description
Totalizer 10 ~ 30VDC Panel Mount
Request a Quote Datasheet
Description
Totalizer 10 ~ 30VDC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Hour Meters - 87623573-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
87623573-ND
Counters, Hour Meters 87623573-ND
Totalizer 10 ~ 30VDC Panel Mount

Totalizer 10 ~ 30VDC Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - 87623573 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
87623573
Panel Meters - Counters, Hour Meters 87623573
Totalizer 10 ~ 30VDC Panel Mount

Totalizer 10 ~ 30VDC Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - 87623573 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
87623573
Panel Meters - Counters, Hour Meters 87623573
COUNTER LED 6 CHAR 10-30V PANEL

COUNTER LED 6 CHAR 10-30V PANEL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 87623573-ND 87623573 87623573
Product Name Counters, Hour Meters Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Display Technology LED
Display Colors Red LED - Red Characters
Width 45 mm (1.77 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details
Digital Panel Meter - MF16-110V-CU - Altech Corp.
Specs
Display Technology LED
Frequency Range 45 to 65 Hz
View Details
3 suppliers
 - Digital Panel Meters for Serial Input 6-Digit and Remote Display Applications, L60001 - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 6.0
View Details