The DigiKey Panel Meter, part number 966-1776-ND, is a non-backlit hour counter designed for panel mounting. It features an 8-digit LCD display with a digit height of 8 mm and supports voltage inputs ranging from 10 to 260 VAC/DC. The device offers four timing ranges, including up to 99,999.99 hours and 9,999 hours 59 minutes 59 seconds. It is powered by a lithium battery with an expected service life of 8 years. The hour counter can be reset either on the panel or externally, with an inhibition option available. It has an IP65 rating for front face protection, making it suitable for various environments. The operating temperature range is from -10°C to +60°C, and it can be stored at temperatures between -20°C and +70°C. The product is compliant with several standards, including EN 61000-6-2 and EN 55011 class B, and is pending UL and cULus certification. Connections are made via 8 screw terminals at the rear, with a connection capacity of 1.5 mm². The device weighs 50 grams and is designed for use at altitudes up to 2000 meters. This hour counter is suitable for applications requiring precise time tracking and monitoring.
COUNTER LCD 8 CHAR PANEL MOUNT
| DigiKey | |
|---|---|
| Product Category | Digital Timers |
| Product Number | 966-1776-ND |
| Product Name | Panel Meters - Counters, Hour Meters |
| Operating Temperature | 14 to 140 F (-10 to 60 C) |
| Instrument Type | Timer |
| Technology | Electronic |
| Direction | Up Count |
| Reset | Remote; Manual |