Crouzet Counters, Hour Meters 87622061

Description
Totalizer None Required (Battery Included) Panel Mount
Request a Quote Datasheet
Description
Totalizer None Required (Battery Included) Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Hour Meters - 966-1053-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
966-1053-ND
Counters, Hour Meters 966-1053-ND
Totalizer None Required (Battery Included) Panel Mount

Totalizer None Required (Battery Included) Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - 87622061 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
87622061
Panel Meters - Counters, Hour Meters 87622061
COUNTER LCD 8 CHAR PANEL MOUNT

COUNTER LCD 8 CHAR PANEL MOUNT

Supplier's Site Datasheet
Panel Meters - Counters, Hour Meters - 87622061 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
87622061
Panel Meters - Counters, Hour Meters 87622061
Totalizer None Required (Battery Included) Panel Mount

Totalizer None Required (Battery Included) Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 966-1053-ND 87622061 87622061
Product Name Counters, Hour Meters Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Display Technology LCD
Unlock Full Specs
to access all available technical data

Similar Products

4-ch Input + 8-ch AUX Front Panel LAN-XI - UA-2110--040- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 6
Input Type 200V condensor microphones
View Details
Specs
Display Technology LED
Voltage Range 0.0 to 200 volts
Frequency Range 50 to 60 Hz
View Details
Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
Multi Function Panel Meters - 2313889 - RS Components, Ltd.
Specs
Number Digits 5.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature; Current, Voltage, Potentiometer Signal, Temperature, Resistance
Width 92 mm (3.62 inch)
View Details