Crouzet Preset Counter, 12-Digit, Lcd, 24Vac; No. Of Digits / Alpha Crouzet 87621212

Description
PRESET COUNTER, 12-DIGIT, LCD, 24VAC; No. of Digits / Alpha:12; Digit Height:9mm; Supply Voltage Min:-; Supply Voltage Max:24VAC; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Operating Temperature Min:-20°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PRESET COUNTER, 12-DIGIT, LCD, 24VAC; No. of Digits / Alpha:12; Digit Height:9mm; Supply Voltage Min:-; Supply Voltage Max:24VAC; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Operating Temperature Min:-20°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Preset Counter, 12-Digit, Lcd, 24Vac; No. Of Digits / Alpha Crouzet - 49AC1672 - Newark, An Avnet Company
Chicago, IL, United States
Preset Counter, 12-Digit, Lcd, 24Vac; No. Of Digits / Alpha Crouzet
49AC1672
Preset Counter, 12-Digit, Lcd, 24Vac; No. Of Digits / Alpha Crouzet 49AC1672
PRESET COUNTER, 12-DIGIT, LCD, 24VAC; No. of Digits / Alpha:12; Digit Height:9mm; Supply Voltage Min:-; Supply Voltage Max:24VAC; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Operating Temperature Min:-20°C; Product Range:- RoHS Compliant: Yes

PRESET COUNTER, 12-DIGIT, LCD, 24VAC; No. of Digits / Alpha:12; Digit Height:9mm; Supply Voltage Min:-; Supply Voltage Max:24VAC; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Operating Temperature Min:-20°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 49AC1672
Product Name Preset Counter, 12-Digit, Lcd, 24Vac; No. Of Digits / Alpha Crouzet
Operating Temperature -4 to ? F (-20 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

LT DIN Rail Digital Transmitter with Serial Data Communication and Analog outputs for Totalizer 0-1 mA, 4-20 mA or 0-10V Analog Process Signals -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Count Totalizer
Signal Input Type Current
View Details
Preset Counter, PS3 Series - PS3-SPA - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Multi
Direction Up Count; Down Count; Bi-directional Counter
View Details
Counters - 8826958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Functions Time Meter / Indicator (Clocks)
Reset None; Remote; Manual; Manual, no reset, remote
Display Type Lcd
View Details
VIPA SLIO Module, Function Modules - 050-1BB30 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details