Crouzet Panel Meters - Counters, Hour Meters 87621211

Description
COUNTER LCD 6 CHAR 10-30V PANEL
Request a Quote Datasheet
Description
COUNTER LCD 6 CHAR 10-30V PANEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Panel Meters - Counters, Hour Meters
87621211-ND
Panel Meters - Counters, Hour Meters 87621211-ND
COUNTER LCD 6 CHAR 10-30V PANEL

COUNTER LCD 6 CHAR 10-30V PANEL

Buy Now Datasheet
Preset Counter, 12-Digit, 9Mm, Lcd, 5A; No. Of Digits / Alpha Crouzet - 22T9805 - Newark, An Avnet Company
Chicago, IL, United States
Preset Counter, 12-Digit, 9Mm, Lcd, 5A; No. Of Digits / Alpha Crouzet
22T9805
Preset Counter, 12-Digit, 9Mm, Lcd, 5A; No. Of Digits / Alpha Crouzet 22T9805
PRESET COUNTER, 12-DIGIT, 9MM, LCD, 5A; No. of Digits / Alpha:12; Digit Height:9mm; Supply Voltage Min:10VDC; Supply Voltage Max:30VDC; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Operating Temperature Min:-20°C RoHS Compliant: Yes

PRESET COUNTER, 12-DIGIT, 9MM, LCD, 5A; No. of Digits / Alpha:12; Digit Height:9mm; Supply Voltage Min:10VDC; Supply Voltage Max:30VDC; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital Counters Digital Counters
Product Number 87621211-ND 22T9805
Product Name Panel Meters - Counters, Hour Meters Preset Counter, 12-Digit, 9Mm, Lcd, 5A; No. Of Digits / Alpha Crouzet
Operating Temperature -4 to 149 F (-20 to 65 C) -4 to ? F (-20 to ? C)
Direction Up Count; Down Count; Bi-directional Counter
Functions Count Totalizer; Preset; Ratemeters (Tachometers)
Reset Remote; Manual
Display Type Backlit/LCD
Unlock Full Specs
to access all available technical data

Similar Products

Series Preset Counter, PS2 CP - PS2CPB - Fargo Controls, Inc.
Specs
Features Programmable Engineering Units
Operating Temperature 32 to 130 F (0 to 54 C)
Number of Functions Multi
View Details
VIPA SLIO Module, Function Modules - 050-1BA10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Pulse Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
Counters - 8826942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Bi-directional
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
View Details