Counter, tachometer, chronometer, multi-totaliser, batch counter, preselection totaliser. Maximum input frequency 40 KHz. Simple parameter setting, configuration using text menus. Easy modification of presets. Scaling factor. 5 A changeover relay and solid state output. Removable connectors. Backlit LCD display (orange): 2 lines, 6 digits or multicoloured display (green-red). IP65 sealed panel protection. Option of locking the keypad, completely or partially (preset, programming). Accessories include 72 x 72, 55 x 55 cut-out or a DIN rail adaptor
Supply Voltage = 260 V ac
Count Mode = Hours
Display Type = LCD
Input Type = Voltage
Connection Type = Screw
Reset Method = Manual, Signal
Number of Digits = 6
Mounting Type = Panel Mount
Output / Interface = Relay
Count Direction = Directional, Phase, Up
RS Components, Ltd. | |
---|---|
Product Category | Elapsed Time Indicators (ETIs) |
Product Number | 7259388 |