Crouzet Counters, Hour Meters 87620113

Description
Batch, Preset, Tachometer, Timer, Totalizer 115VAC Panel Mount
Request a Quote Datasheet
Description
Batch, Preset, Tachometer, Timer, Totalizer 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Hour Meters - 646-1198-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
646-1198-ND
Counters, Hour Meters 646-1198-ND
Batch, Preset, Tachometer, Timer, Totalizer 115VAC Panel Mount

Batch, Preset, Tachometer, Timer, Totalizer 115VAC Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - 87620113 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
87620113
Panel Meters - Counters, Hour Meters 87620113
Batch, Preset, Tachometer, Timer, Totalizer 115VAC Panel Mount

Batch, Preset, Tachometer, Timer, Totalizer 115VAC Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - 87620113 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
87620113
Panel Meters - Counters, Hour Meters 87620113
COUNTER LCD 6 CHAR 115V PANEL MT

COUNTER LCD 6 CHAR 115V PANEL MT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 646-1198-ND 87620113 87620113
Product Name Counters, Hour Meters Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Outputs Relay; Relay, Solid State
Display Technology LCD
Width 45 mm (1.77 inch)
Height 45 mm (1.77 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers
Digital Panel Meter - MFM374-C-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers