Crouzet Totalizing Counter; No. Of Digits / Alpha Crouzet 87610340

Description
Totalizing Counter; No. of Digits / Alpha:8; Digit Height:7mm; Panel Cutout Height:22mm; Panel Cutout Width:44.8mm; Counting Speed:7kHz; Operating Temperature Range:0°C to +55°C; Character Size:7mm; IP / NEMA Rating:IP64 RoHS Compliant: Yes
Datasheet
Description
Totalizing Counter; No. of Digits / Alpha:8; Digit Height:7mm; Panel Cutout Height:22mm; Panel Cutout Width:44.8mm; Counting Speed:7kHz; Operating Temperature Range:0°C to +55°C; Character Size:7mm; IP / NEMA Rating:IP64 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Totalizing Counter; No. Of Digits / Alpha Crouzet - 17M8530 - Newark, An Avnet Company
Chicago, IL, United States
Totalizing Counter; No. Of Digits / Alpha Crouzet
17M8530
Totalizing Counter; No. Of Digits / Alpha Crouzet 17M8530
Totalizing Counter; No. of Digits / Alpha:8; Digit Height:7mm; Panel Cutout Height:22mm; Panel Cutout Width:44.8mm; Counting Speed:7kHz; Operating Temperature Range:0°C to +55°C; Character Size:7mm; IP / NEMA Rating:IP64 RoHS Compliant: Yes

Totalizing Counter; No. of Digits / Alpha:8; Digit Height:7mm; Panel Cutout Height:22mm; Panel Cutout Width:44.8mm; Counting Speed:7kHz; Operating Temperature Range:0°C to +55°C; Character Size:7mm; IP / NEMA Rating:IP64 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Universal Process Controllers
Product Number 17M8530
Product Name Totalizing Counter; No. Of Digits / Alpha Crouzet
Unlock Full Specs
to access all available technical data

Similar Products

Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
Universal Process Controller - Control Master CM50 - ABB Measurement & Analytics
Specs
Control Limit; Linear; PID
Features Multi-Function
Form Factor DIN
View Details
SLC 5/04 64K Controller - 1747-L543 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Form Factor Chassis
Standards and Compliance Other; GOST,KC,MARINE
View Details