Crouzet Panel Meters - Counters, Hour Meters 87610050

Description
COUNTER LCD 8 CHAR 3V PANEL MT
Request a Quote Datasheet
Description
COUNTER LCD 8 CHAR 3V PANEL MT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Panel Meters - Counters, Hour Meters
646-1194-ND
Panel Meters - Counters, Hour Meters 646-1194-ND
COUNTER LCD 8 CHAR 3V PANEL MT

COUNTER LCD 8 CHAR 3V PANEL MT

Buy Now Datasheet
Totalizing Counter; No. Of Digits / Alpha Crouzet - 17M8528 - Newark, An Avnet Company
Chicago, IL, United States
Totalizing Counter; No. Of Digits / Alpha Crouzet
17M8528
Totalizing Counter; No. Of Digits / Alpha Crouzet 17M8528
TOTALIZING COUNTER; No. of Digits / Alpha:8; Digit Height:7.62mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:22mm; Panel Cutout Width:44.8mm; Operating Temperature Min:-10°C; Operating Temperature Max:50°C RoHS Compliant: Yes

TOTALIZING COUNTER; No. of Digits / Alpha:8; Digit Height:7.62mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:22mm; Panel Cutout Width:44.8mm; Operating Temperature Min:-10°C; Operating Temperature Max:50°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital Counters Digital Counters
Product Number 646-1194-ND 17M8528
Product Name Panel Meters - Counters, Hour Meters Totalizing Counter; No. Of Digits / Alpha Crouzet
Operating Temperature 14 to 131 F (-10 to 55 C) 14 to 122 F (-10 to 50 C)
Direction Up Count
Functions Count Totalizer
Reset Remote; Manual
Display Type LCD
Unlock Full Specs
to access all available technical data

Similar Products

Preset Counter, PS3 Series - PS3-12 - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Multi
Direction Up Count; Down Count; Bi-directional Counter
View Details
VIPA SLIO Module, Function Modules - 050-1BA10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
LT DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
Counters - 8966992 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Up Count; Up
Reset None; Manual; Auto; Automatic, manual, no reset
Display Type Lcd
View Details