The 85103436 is a safety relay for emergency stop and safety gate monitoring, featuring three forcibly guided NO safety contacts and one NC monitoring contact, with a 24 VAC/DC supply and fixed or plug-in cage clamp terminals. It complies with Safety Category 4 per EN 954-1, Performance Level e per EN ISO 13849-1, and SIL CL 3 per IEC/EN 62061. The device operates from -15°C to +55°C, mounts on a DIN rail, and measures 210 g in weight. Its outputs are rated for 8 A thermal current and 250 V AC maximum, with an electrical endurance of 1.5 × 10⁵ cycles at 5 A, 230 V AC. The housing is self-extinguishing (UL94 V0) with IP40 protection, and the unit is certified CE, TÜV, UL/CSA and compliant with RoHS and REACH.
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Safety Relays |
| Product Number | 85103436 |
| Product Name | Safety Relays |
| Mounting | DIN; DIN Rail |