The 85103031 is a single-channel safety relay designed for emergency stop and safety gate monitoring, featuring three forcibly guided NO safety contacts and one NC monitoring contact. It operates on 24 VDC with a power consumption of 1.5 W, and includes LED indicators for power and output state. The device conforms to safety category 3 per EN 954-1, Performance Level d per EN ISO 13849-1, and SIL CL 2 per IEC/EN 62061. It uses plugin cage clamp terminals, mounts on DIN rail, and has an IP40 rated thermoplastic housing. Operating temperature ranges from -15 to +55 °C, with a maximum switching rate of 600 cycles per hour and mechanical life of 20 million cycles. Maximum output current is 5 A at 230 VAC per contact under AC15 rating. Approvals include CE, TÜV, and cULus, and it complies with RoHS and REACH regulations.
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Safety Relays |
| Product Number | 85103031 |
| Product Name | Safety Relays |
| Mounting | DIN; DIN Rail |