The 85102954 is an expansion module for safety relays that multiplies contact functions with five forcibly guided normally open safety contacts, designed for 1- or 2-channel operation with redundancy and feedback. It operates on 110-115 VAC at 50/60 Hz with a supply tolerance of -15% to +10%, consuming 3.0 VA. Each contact supports a maximum thermal current of 5 A and a rating of 3 A at 230 VAC under AC15, with an electrical endurance of over 1.5 × 10⁵ switching cycles at 5 A and 230 VAC. The module features LED indicators for output status, screw terminals, and mounts on a DIN rail. It measures 205 g, has an IP40 casing and IP20 terminal protection, and operates within -15°C to +55°C. It complies with Performance Level e, Category 4 per EN ISO 13849-1, SIL CL 3 per IEC/EN 62061, and carries CE, TÜV, and UL/CSA approvals.
RELAY SAFETY 5PST 5A 115V
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Safety Relays |
| Product Number | 85102954 |
| Product Name | Safety Relays |
| Mounting | DIN; DIN Rail |