Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SAFETY RELAYS
CROUZET
85102031 -- SAFETY RELAYS
Crouzet
Safety Relays
85102031
Description
RELAY SAFETY 3PST 5A 24V
DigiKey
ODG (Origin Data Global)
Done
Request a Quote
Email Supplier
Datasheet
Description
RELAY SAFETY 3PST 5A 24V
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Safety Relays
966-1564-ND
Safety Relays
966-1564-ND
RELAY SAFETY 3PST 5A 24V
RELAY SAFETY 3PST 5A 24V
Buy Now
Datasheet
ODG (Origin Data Global)
Shenzhen, China
Safety Relays
85102031
Safety Relays
85102031
RELAY SAFETY 3PST 5A 24V
RELAY SAFETY 3PST 5A 24V
Supplier's Site
Datasheet
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Safety Relays
85102031
Safety Relays
85102031
Safety Relays KNA3-YS 24VDC
Safety Relays KNA3-YS 24VDC
Buy Now
Datasheet
Technical Specifications
DigiKey
ODG (Origin Data Global)
VAST STOCK CO., LIMITED
Product Category
Safety Relays
Safety Relays
Safety Relays
Product Number
966-1564-ND
85102031
85102031
Product Name
Safety Relays
Safety Relays
Safety Relays
Channels
Single Throw
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Signal Relays
1762958
Specs
Channels
Double Throw
Mounting
PCBoard; Pcb mount
View Details
Schmersal Inc.
Safety Relay, Dpst-Nc/spst-No, 24Vdc Schmersal
103009970
View Details
Allen-Bradley / Rockwell Automation
Guardmaster MSR330P Group1 Safety Relay
440R-W23221
View Details
2
suppliers
BARTEC
Cradle relay
cradle-relay
Specs
AC Power
50 VA
DC Power
40 watts
View Details