The KZH3-RS 2-hand control, part number 85100635, is a safety relay with three normally-open safety contacts rated for 6A at 250 V AC and one normally-closed signalling contact. It operates on 230 V AC supply voltage, features screw terminals, and is housed in a polycarbonate casing with IP40 protection. The device meets EN 574/97 Type III C and EN 954-1 Category 4 safety standards, with an electrical endurance of 5 × 10⁵ operations at 500 VA resistive and a mechanical life of 10⁷ operations. Response time on emergency stop is less than 20 ms, and it complies with IEC 61496-1 and EN 60204-1. The supply voltage range includes 230 V AC operation, and connections support up to 2.5 mm² solid conductors or 1.5 mm² flexible wires.
RELAY SAFETY 3PST 6A 230V
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Safety Relays |
| Product Number | 85100635 |
| Product Name | Safety Relays |
| Mounting | DIN; DIN Rail |