The 85100626 is a 2-hand control device with two normally open safety contacts rated at 6 A/250 V AC, designed for use in safety circuits requiring Type III C functionality per EN 574/97 and Safety Category 4 per NF.EN 954-1. It operates on 24 V AC/DC with screw terminals, has a polycarbonate housing rated IP40, and supports wire connections up to 2.5 mm² solid or 1.5 mm² flexible. Its electrical endurance is 10⁵ operations at 1500 VA resistive, with a mechanical life of 10⁷ operations. The device meets IEC 61496-1, UL 508, and EN 60204-1 standards, and maintains an operating temperature range of 0 to +50 °C. Dimensions are 22.5 mm, and it weighs 230 g.
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Safety Relays |
| Product Number | 85100626 |
| Product Name | Safety Relays |
| Mounting | DIN; DIN Rail |