Crouzet Monitoring Relays 84874320

Description
Crouzet 84874320 Monitoring Relay
Request a Quote Datasheet
Description
Crouzet 84874320 Monitoring Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monitoring Relays - 261993 - RS Components, Ltd.
Corby, Northants, United Kingdom
Monitoring Relays
261993
Monitoring Relays 261993
Crouzet 84874320 Monitoring Relay

Crouzet 84874320 Monitoring Relay

Supplier's Site
Monitor - Relay Output - 84874320 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Monitor - Relay Output
84874320
Monitor - Relay Output 84874320
RELAY MONITOR SPED 24-240VAC ADJ

RELAY MONITOR SPED 24-240VAC ADJ

Buy Now Datasheet
Relay, Safety, Spdt, 250V, 5A; Coil Voltage Crouzet - 87K6163 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, Spdt, 250V, 5A; Coil Voltage Crouzet
87K6163
Relay, Safety, Spdt, 250V, 5A; Coil Voltage Crouzet 87K6163
RELAY, SAFETY, SPDT, 250V, 5A; Coil Voltage:240V; Contact Configuration:SPDT; Product Range:HSV Series; Relay Mounting:DIN Rail; Contact Current:5A; Relay Terminals:Screw; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V RoHS Compliant: Yes

RELAY, SAFETY, SPDT, 250V, 5A; Coil Voltage:240V; Contact Configuration:SPDT; Product Range:HSV Series; Relay Mounting:DIN Rail; Contact Current:5A; Relay Terminals:Screw; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Safety Relays
Product Number 261993 84874320 87K6163
Product Name Monitoring Relays Monitor - Relay Output Relay, Safety, Spdt, 250V, 5A; Coil Voltage Crouzet
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Monitoring Relays - 658321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Safety-monitoring module - SRB101EXI - safety relay modules - intrinsically safe - SRB101EXI - SRB101EXi-1R -  - Schmersal Inc.
Specs
Approvals EN IEC 60947-5-1 EN IEC 61508 EN ISO 13849-1
Operating Temp -13 to 140 F (-25 to 60 C)
View Details
Type 55.34T - relay for railway applications 7A - 553490065000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, ENEC, EAC-1, LLOYD, CSA, cRUus, VDE, ukca, CCC-1, RUSSIAN-MARITME-REGISTER-OF-SHIPPING, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Monitoring Relays - 100123 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 F (-40 C)
View Details