Crouzet Monitoring Relays 84872501

Description
Crouzet 84872501 Monitoring Relay
Request a Quote Datasheet
Description
Crouzet 84872501 Monitoring Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monitoring Relays - 261971 - RS Components, Ltd.
Corby, Northants, United Kingdom
Monitoring Relays
261971
Monitoring Relays 261971
Crouzet 84872501 Monitoring Relay

Crouzet 84872501 Monitoring Relay

Supplier's Site
Relay;E-Mech;Freq (RF);Delay On;Cur-Rtg5AAC/ADC;Vol-Rtg 250AC/DC - 70159071 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Freq (RF);Delay On;Cur-Rtg5AAC/ADC;Vol-Rtg 250AC/DC
70159071
Relay;E-Mech;Freq (RF);Delay On;Cur-Rtg5AAC/ADC;Vol-Rtg 250AC/DC 70159071
Features: Pump-Up/Pump-down Selectable Adjusts Between the Minimum and Maximum Levels Sensitivity Adjustable from 5k to 1M Ohms (100k for ENR) LED Status Indicators for Power and Output Relay 8-Amp SPDT Output Relay Adjustable 0.1 to 5 Second delay on ENRM Certifications: UL, CSA, CE

Features:

  • Pump-Up/Pump-down Selectable
  • Adjusts Between the Minimum and Maximum Levels
  • Sensitivity Adjustable from 5k to 1M Ohms (100k for ENR)
  • LED Status Indicators for Power and Output Relay
  • 8-Amp SPDT Output Relay
  • Adjustable 0.1 to 5 Second delay on ENRM Certifications: UL, CSA, CE
Supplier's Site
Monitor - Relay Output - 84872501 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Monitor - Relay Output
84872501
Monitor - Relay Output 84872501
RELAY MONITOR FREQ 40-70HZ

RELAY MONITOR FREQ 40-70HZ

Buy Now Datasheet
Relay, Voltage Sensing, Dpdt, 308Vac; Product Range Crouzet - 86K0438 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Voltage Sensing, Dpdt, 308Vac; Product Range Crouzet
86K0438
Relay, Voltage Sensing, Dpdt, 308Vac; Product Range Crouzet 86K0438
RELAY, VOLTAGE SENSING, DPDT, 308VAC; Product Range:HHZ Series; Contact Configuration:DPDT; Contact Current:5A; Relay Mounting:DIN Rail; Contact Voltage VAC:250VAC; Relay Terminals:Screw; Contact Voltage VDC:250VDC RoHS Compliant: Yes

RELAY, VOLTAGE SENSING, DPDT, 308VAC; Product Range:HHZ Series; Contact Configuration:DPDT; Contact Current:5A; Relay Mounting:DIN Rail; Contact Voltage VAC:250VAC; Relay Terminals:Screw; Contact Voltage VDC:250VDC RoHS Compliant: Yes

Supplier's Site
Hhz Freq Ctrl Rly 40-70Hz 120-277Vac Rohs Compliant Crouzet - 42X4305 - Newark, An Avnet Company
Chicago, IL, United States
Hhz Freq Ctrl Rly 40-70Hz 120-277Vac Rohs Compliant Crouzet
42X4305
Hhz Freq Ctrl Rly 40-70Hz 120-277Vac Rohs Compliant Crouzet 42X4305
HHZ FREQ CTRL RLY 40-70HZ 120-277VAC ROHS COMPLIANT: YES

HHZ FREQ CTRL RLY 40-70HZ 120-277VAC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc. Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Protective Relays and Monitoring Relays Electromechanical Relays Protective Relays and Monitoring Relays Electromechanical Relays Electromechanical Relays
Product Number 261971 70159071 84872501 86K0438 42X4305
Product Name Monitoring Relays Relay;E-Mech;Freq (RF);Delay On;Cur-Rtg5AAC/ADC;Vol-Rtg 250AC/DC Monitor - Relay Output Relay, Voltage Sensing, Dpdt, 308Vac; Product Range Crouzet Hhz Freq Ctrl Rly 40-70Hz 120-277Vac Rohs Compliant Crouzet
Approvals RoHS CE, UL, CSA, RoHS; RoHS RoHS RoHS RoHS
Maximum Switching Current 5.00 amps
AC Voltage 250 volts
DC Voltage 250 volts
Unlock Full Specs
to access all available technical data