Crouzet Monitoring Relays 84872152

Description
Crouzet 84872152 Monitoring Relay
Request a Quote Datasheet
Description
Crouzet 84872152 Monitoring Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monitoring Relays - 262211 - RS Components, Ltd.
Corby, Northants, United Kingdom
Monitoring Relays
262211
Monitoring Relays 262211
Crouzet 84872152 Monitoring Relay

Crouzet 84872152 Monitoring Relay

Supplier's Site
Relay;E-Mech;Control;Cur-Rtg 5A;Ctrl-V 110-240AC/DC;Vol-Rtg 250AC/DC - 70159019 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Control;Cur-Rtg 5A;Ctrl-V 110-240AC/DC;Vol-Rtg 250AC/DC
70159019
Relay;E-Mech;Control;Cur-Rtg 5A;Ctrl-V 110-240AC/DC;Vol-Rtg 250AC/DC 70159019
Controls AC and DC voltages, with and without memory. When the voltage reaches the threshold set point the output changes state at the end of the selected time delay. Once the voltage drops below the hysteresis (% of the threshold) the output changes instantly. In memory mode the relay remains in the faulted condition until the unit is reset manually. Approvals: UL and cUL Listed and CSA Certified. MUS Series: Underfoot and Overvoltage — Monitors supply voltage. MUSF Series: Undervoltage/ Overvoltage Window — Monitors supply voltage. HU Series: Undervoltage and Overvoltage — Monitors separate voltage from unit supply voltage. All models have 5 amp output relay. Protect expensive equipment from over and under voltage problems. Features: MUS/MUSF Space Saving 17.55 mm Package HU Series Space Saving 35 mm Package Built-In Time Delays to Eliminate Nuisance Tripping Monitors AC and DC Voltages Measures From 0.2 to 600 V 5-50% Hysteresis Range Latching or Non-Latching Modes (Memory/No Memory) Frequency: 50/60 Hz

Controls AC and DC voltages, with and without memory. When the voltage reaches the threshold set point the output changes state at the end of the selected time delay. Once the voltage drops below the hysteresis (% of the threshold) the output changes instantly. In memory mode the relay remains in the faulted condition until the unit is reset manually. Approvals: UL and cUL Listed and CSA Certified. MUS Series: Underfoot and Overvoltage — Monitors supply voltage. MUSF Series: Undervoltage/ Overvoltage Window — Monitors supply voltage. HU Series: Undervoltage and Overvoltage — Monitors separate voltage from unit supply voltage. All models have 5 amp output relay. Protect expensive equipment from over and under voltage problems.
Features:

  • MUS/MUSF Space Saving 17.55 mm Package
  • HU Series Space Saving 35 mm Package
  • Built-In Time Delays to Eliminate Nuisance Tripping
  • Monitors AC and DC Voltages
  • Measures From 0.2 to 600 V
  • 5-50% Hysteresis Range
  • Latching or Non-Latching Modes
  • (Memory/No Memory)
  • Frequency: 50/60 Hz
Supplier's Site
Relay, Voltage Sensing, Spdt, 260V; Product Range Crouzet - 86K0437 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Voltage Sensing, Spdt, 260V; Product Range Crouzet
86K0437
Relay, Voltage Sensing, Spdt, 260V; Product Range Crouzet 86K0437
RELAY, VOLTAGE SENSING, SPDT, 260V; Product Range:MUS/MUSF Series; Contact Configuration:SPDT; Contact Current:5A; Relay Mounting:DIN Rail; Contact Voltage VAC:250VAC; Relay Terminals:Screw; Contact Voltage VDC:250VDC RoHS Compliant: Yes

RELAY, VOLTAGE SENSING, SPDT, 260V; Product Range:MUS/MUSF Series; Contact Configuration:SPDT; Contact Current:5A; Relay Mounting:DIN Rail; Contact Voltage VAC:250VAC; Relay Terminals:Screw; Contact Voltage VDC:250VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Musf260 Wndw Vltge Ctrl 65-260Vac/dc Rohs Compliant Crouzet - 42X4304 - Newark, An Avnet Company
Chicago, IL, United States
Musf260 Wndw Vltge Ctrl 65-260Vac/dc Rohs Compliant Crouzet
42X4304
Musf260 Wndw Vltge Ctrl 65-260Vac/dc Rohs Compliant Crouzet 42X4304
MUSF260 WNDW VLTGE CTRL 65-260VAC/DC ROHS COMPLIANT: YES

MUSF260 WNDW VLTGE CTRL 65-260VAC/DC ROHS COMPLIANT: YES

Supplier's Site
Monitor - Relay Output - 84872152 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Monitor - Relay Output
84872152
Monitor - Relay Output 84872152
Voltage Sensing AC 110 ~ 240VAC

Voltage Sensing AC 110 ~ 240VAC

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Protective Relays and Monitoring Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays Protective Relays and Monitoring Relays
Product Number 262211 70159019 86K0437 42X4304 84872152
Product Name Monitoring Relays Relay;E-Mech;Control;Cur-Rtg 5A;Ctrl-V 110-240AC/DC;Vol-Rtg 250AC/DC Relay, Voltage Sensing, Spdt, 260V; Product Range Crouzet Musf260 Wndw Vltge Ctrl 65-260Vac/dc Rohs Compliant Crouzet Monitor - Relay Output
Voltage Sensitive Relay Overvoltage Protection; Undervoltage
Approvals RoHS RoHS RoHS RoHS
Relay Type General
Mounting DIN DIN; DIN Rail
Maximum Switching Current 5.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - Timer relay module - 857-640 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Automotive Relays - FTR-E1 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details