Voltage Sensing AC 24 ~ 48VAC
Controls AC and DC voltages, with and without memory. When the voltage reaches the threshold set point the output changes state at the end of the selected time delay. Once the voltage drops below the hysteresis (% of the threshold) the output changes instantly. In memory mode the relay remains in the faulted condition until the unit is reset manually. Approvals: UL and cUL Listed and CSA Certified. MUS Series: Underfoot and Overvoltage — Monitors supply voltage. MUSF Series: Undervoltage/ Overvoltage Window — Monitors supply voltage. HU Series: Undervoltage and Overvoltage — Monitors separate voltage from unit supply voltage. All models have 5 amp output relay. Protect expensive equipment from over and under voltage problems.
Features:
RELAY, VOLTAGE SENSING, SPDT, 80V; Product Range:MUS/MUSF Series; Contact Configuration:SPDT; Contact Current:5A; Relay Mounting:DIN Rail; Contact Voltage VAC:250VAC; Relay Terminals:Screw; Contact Voltage VDC:250VDC RoHS Compliant: Yes
| Quarktwin Technology Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 84872141 | 70159021 | 86K0434 |
| Product Name | Monitor - Relay Output | Relay;E-Mech;Control;Cur-Rtg 5A;Ctrl-V 24-48AC/DC;Vol-Rtg 250AC/DC;DIN Rail Mnt | Relay, Voltage Sensing, Spdt, 80V; Product Range Crouzet |
| Approvals | RoHS | RoHS | |
| Operating Temp | -4 to 122 F (-20 to 50 C) | ||
| Relay Type | General | ||
| Mounting | DIN | DIN; DIN Rail | |
| Maximum Switching Current | 5.00 amps |