Crouzet Monitor - Relay Output 84872140

Description
Voltage Sensing DC 12VDC
Datasheet
Description
Voltage Sensing DC 12VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monitor - Relay Output - 84872140 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Monitor - Relay Output
84872140
Monitor - Relay Output 84872140
Voltage Sensing DC 12VDC

Voltage Sensing DC 12VDC

Buy Now Datasheet
Relay;E-Mech;Control;Cur-Rtg 5A;Ctrl-V 12DC;Vol-Rtg 250AC/DC;DIN Rail Mnt - 70159020 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Control;Cur-Rtg 5A;Ctrl-V 12DC;Vol-Rtg 250AC/DC;DIN Rail Mnt
70159020
Relay;E-Mech;Control;Cur-Rtg 5A;Ctrl-V 12DC;Vol-Rtg 250AC/DC;DIN Rail Mnt 70159020
Controls AC and DC voltages, with and without memory. When the voltage reaches the threshold set point the output changes state at the end of the selected time delay. Once the voltage drops below the hysteresis (% of the threshold) the output changes instantly. In memory mode the relay remains in the faulted condition until the unit is reset manually. Approvals: UL and cUL Listed and CSA Certified. MUS Series: Underfoot and Overvoltage — Monitors supply voltage. MUSF Series: Undervoltage/ Overvoltage Window — Monitors supply voltage. HU Series: Undervoltage and Overvoltage — Monitors separate voltage from unit supply voltage. All models have 5 amp output relay. Protect expensive equipment from over and under voltage problems. Features: MUS/MUSF Space Saving 17.55 mm Package HU Series Space Saving 35 mm Package Built-In Time Delays to Eliminate Nuisance Tripping Monitors AC and DC Voltages Measures From 0.2 to 600 V 5-50% Hysteresis Range Latching or Non-Latching Modes (Memory/No Memory) Frequency: 50/60 Hz

Controls AC and DC voltages, with and without memory. When the voltage reaches the threshold set point the output changes state at the end of the selected time delay. Once the voltage drops below the hysteresis (% of the threshold) the output changes instantly. In memory mode the relay remains in the faulted condition until the unit is reset manually. Approvals: UL and cUL Listed and CSA Certified. MUS Series: Underfoot and Overvoltage — Monitors supply voltage. MUSF Series: Undervoltage/ Overvoltage Window — Monitors supply voltage. HU Series: Undervoltage and Overvoltage — Monitors separate voltage from unit supply voltage. All models have 5 amp output relay. Protect expensive equipment from over and under voltage problems.
Features:

  • MUS/MUSF Space Saving 17.55 mm Package
  • HU Series Space Saving 35 mm Package
  • Built-In Time Delays to Eliminate Nuisance Tripping
  • Monitors AC and DC Voltages
  • Measures From 0.2 to 600 V
  • 5-50% Hysteresis Range
  • Latching or Non-Latching Modes
  • (Memory/No Memory)
  • Frequency: 50/60 Hz
Supplier's Site
Relay, Voltage Sensing, Spdt, 20Vdc; Product Range Crouzet - 86K0433 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Voltage Sensing, Spdt, 20Vdc; Product Range Crouzet
86K0433
Relay, Voltage Sensing, Spdt, 20Vdc; Product Range Crouzet 86K0433
RELAY, VOLTAGE SENSING, SPDT, 20VDC; Product Range:MUS Series; Contact Configuration:SPDT; Contact Current:5A; Relay Mounting:DIN Rail; Contact Voltage VAC:250VAC; Relay Terminals:Screw; Contact Voltage VDC:250VDC; Carry Current:5A RoHS Compliant: Yes

RELAY, VOLTAGE SENSING, SPDT, 20VDC; Product Range:MUS Series; Contact Configuration:SPDT; Contact Current:5A; Relay Mounting:DIN Rail; Contact Voltage VAC:250VAC; Relay Terminals:Screw; Contact Voltage VDC:250VDC; Carry Current:5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Protective Relays and Monitoring Relays Electromechanical Relays Electromechanical Relays
Product Number 84872140 70159020 86K0433
Product Name Monitor - Relay Output Relay;E-Mech;Control;Cur-Rtg 5A;Ctrl-V 12DC;Vol-Rtg 250AC/DC;DIN Rail Mnt Relay, Voltage Sensing, Spdt, 20Vdc; Product Range Crouzet
Approvals RoHS RoHS
Operating Temp -4 to 122 F (-20 to 50 C)
Relay Type General
Mounting DIN DIN; DIN Rail
Maximum Switching Current 5.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 288-320 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Automotive Relays - FBR53 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details