Crouzet Monitoring Relays 84872120

Description
Crouzet 84872120 Monitoring Relay
Request a Quote Datasheet
Description
Crouzet 84872120 Monitoring Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monitoring Relays - 6149404 - RS Components, Ltd.
Corby, Northants, United Kingdom
Monitoring Relays
6149404
Monitoring Relays 6149404
Crouzet 84872120 Monitoring Relay

Crouzet 84872120 Monitoring Relay

Supplier's Site
Monitor - Relay Output - 84872120 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Monitor - Relay Output
84872120
Monitor - Relay Output 84872120
Voltage Sensing AC/DC 24 ~ 240VAC/DC

Voltage Sensing AC/DC 24 ~ 240VAC/DC

Buy Now Datasheet
Relay, Voltage Sensing, Dpdt, 264V; Product Range Crouzet - 86K0431 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Voltage Sensing, Dpdt, 264V; Product Range Crouzet
86K0431
Relay, Voltage Sensing, Dpdt, 264V; Product Range Crouzet 86K0431
RELAY, VOLTAGE SENSING, DPDT, 264V; Product Range:HUL Series; Contact Configuration:DPDT; Contact Current:5A; Relay Mounting:DIN Rail; Contact Voltage VAC:250VAC; Relay Terminals:Screw; Contact Voltage VDC:250VDC; Carry Current:5A RoHS Compliant: Yes

RELAY, VOLTAGE SENSING, DPDT, 264V; Product Range:HUL Series; Contact Configuration:DPDT; Contact Current:5A; Relay Mounting:DIN Rail; Contact Voltage VAC:250VAC; Relay Terminals:Screw; Contact Voltage VDC:250VDC; Carry Current:5A RoHS Compliant: Yes

Supplier's Site Datasheet
Relay;E-Mech;Control;Multi-Function;Cur-Rtg 5A;Ctrl-V 24-240AC/DC;DIN Rail Mnt - 70159016 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Control;Multi-Function;Cur-Rtg 5A;Ctrl-V 24-240AC/DC;DIN Rail Mnt
70159016
Relay;E-Mech;Control;Multi-Function;Cur-Rtg 5A;Ctrl-V 24-240AC/DC;DIN Rail Mnt 70159016
Controls AC and DC voltages, with and without memory. When the voltage reaches the threshold set point the output changes state at the end of the selected time delay. Once the voltage drops below the hysteresis (% of the threshold) the output changes instantly. In memory mode the relay remains in the faulted condition until the unit is reset manually. Approvals: UL and cUL Listed and CSA Certified. MUS Series: Underfoot and Overvoltage — Monitors supply voltage. MUSF Series: Undervoltage/ Overvoltage Window — Monitors supply voltage. HU Series: Undervoltage and Overvoltage — Monitors separate voltage from unit supply voltage. All models have 5 amp output relay. Protect expensive equipment from over and under voltage problems. Features: MUS/MUSF Space Saving 17.55 mm Package HU Series Space Saving 35 mm Package Built-In Time Delays to Eliminate Nuisance Tripping Monitors AC and DC Voltages Measures From 0.2 to 600 V 5-50% Hysteresis Range Latching or Non-Latching Modes (Memory/No Memory) Frequency: 50/60 Hz

Controls AC and DC voltages, with and without memory. When the voltage reaches the threshold set point the output changes state at the end of the selected time delay. Once the voltage drops below the hysteresis (% of the threshold) the output changes instantly. In memory mode the relay remains in the faulted condition until the unit is reset manually. Approvals: UL and cUL Listed and CSA Certified. MUS Series: Underfoot and Overvoltage — Monitors supply voltage. MUSF Series: Undervoltage/ Overvoltage Window — Monitors supply voltage. HU Series: Undervoltage and Overvoltage — Monitors separate voltage from unit supply voltage. All models have 5 amp output relay. Protect expensive equipment from over and under voltage problems.
Features:

  • MUS/MUSF Space Saving 17.55 mm Package
  • HU Series Space Saving 35 mm Package
  • Built-In Time Delays to Eliminate Nuisance Tripping
  • Monitors AC and DC Voltages
  • Measures From 0.2 to 600 V
  • 5-50% Hysteresis Range
  • Latching or Non-Latching Modes
  • (Memory/No Memory)
  • Frequency: 50/60 Hz
Supplier's Site

Technical Specifications

  RS Components, Ltd. Quarktwin Technology Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Electromechanical Relays Electromechanical Relays
Product Number 6149404 84872120 86K0431 70159016
Product Name Monitoring Relays Monitor - Relay Output Relay, Voltage Sensing, Dpdt, 264V; Product Range Crouzet Relay;E-Mech;Control;Multi-Function;Cur-Rtg 5A;Ctrl-V 24-240AC/DC;DIN Rail Mnt
Voltage Sensitive Relay Overvoltage Protection; Undervoltage
Approvals RoHS RoHS RoHS
Operating Temp -4 to 122 F (-20 to 50 C)
Mounting DIN; DIN Rail DIN
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data