The EUSF series voltage control relay monitors AC or DC supply voltage between 20 and 80 VAC/VDC, with a fixed 5% hysteresis and adjustable time delay from 0.1 to 3 seconds. It features a SPDT relay output with AgCdO contacts, rated for 8 A resistive load and 250 VAC switching. The device is 22.5 mm wide for DIN-rail or surface mounting, operates from -20°C to 60°C, and draws a maximum of 3.5 VA. UL and cUL listed.
Voltage Sensing AC/DC 20 ~ 80VAC/DC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | 84872056 |
| Product Name | Monitor - Relay Output |
| Approvals | RoHS |