Crouzet Relay;E-Mech;Control;Cur-Rtg 2x5A;Ctrl-V 24-240AC/DC;Vol-Rtg 250AC/DC 84871120

Description
Controls AC and DC currents with and without memory. When the current reaches the threshold set point, the output changes state at the end of the selected time delay. Once the current drops below the hysteresis (% of the threshold), the output changes state instantly. In memory mode, the relay remains in the faulted condition until the unit is reset manually. HI, EI Series are over- or under-current selectable. Ideal for where maintaining current levels is crucial for equipment protection. Outputs rated for 8 A resistive loads. Approvals: UL and cUL listed and CSA Certified. IRT models UL Recognized only. Features: Monitor AC or DC Current HI Series Monitor 5 mA to 10 A MIC Series Monitor 2 A to 20 A MIC Series Has Built-In Current Transformer Selectable Memory Function Monitor Over and Under Current
Description
Controls AC and DC currents with and without memory. When the current reaches the threshold set point, the output changes state at the end of the selected time delay. Once the current drops below the hysteresis (% of the threshold), the output changes state instantly. In memory mode, the relay remains in the faulted condition until the unit is reset manually. HI, EI Series are over- or under-current selectable. Ideal for where maintaining current levels is crucial for equipment protection. Outputs rated for 8 A resistive loads. Approvals: UL and cUL listed and CSA Certified. IRT models UL Recognized only. Features: Monitor AC or DC Current HI Series Monitor 5 mA to 10 A MIC Series Monitor 2 A to 20 A MIC Series Has Built-In Current Transformer Selectable Memory Function Monitor Over and Under Current

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Control;Cur-Rtg 2x5A;Ctrl-V 24-240AC/DC;Vol-Rtg 250AC/DC - 70159023 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Control;Cur-Rtg 2x5A;Ctrl-V 24-240AC/DC;Vol-Rtg 250AC/DC
70159023
Relay;E-Mech;Control;Cur-Rtg 2x5A;Ctrl-V 24-240AC/DC;Vol-Rtg 250AC/DC 70159023
Controls AC and DC currents with and without memory. When the current reaches the threshold set point, the output changes state at the end of the selected time delay. Once the current drops below the hysteresis (% of the threshold), the output changes state instantly. In memory mode, the relay remains in the faulted condition until the unit is reset manually. HI, EI Series are over- or under-current selectable. Ideal for where maintaining current levels is crucial for equipment protection. Outputs rated for 8 A resistive loads. Approvals: UL and cUL listed and CSA Certified. IRT models UL Recognized only. Features: Monitor AC or DC Current HI Series Monitor 5 mA to 10 A MIC Series Monitor 2 A to 20 A MIC Series Has Built-In Current Transformer Selectable Memory Function Monitor Over and Under Current

Controls AC and DC currents with and without memory. When the current reaches the threshold set point, the output changes state at the end of the selected time delay. Once the current drops below the hysteresis (% of the threshold), the output changes state instantly. In memory mode, the relay remains in the faulted condition until the unit is reset manually. HI, EI Series are over- or under-current selectable. Ideal for where maintaining current levels is crucial for equipment protection. Outputs rated for 8 A resistive loads. Approvals: UL and cUL listed and CSA Certified. IRT models UL Recognized only.
Features:

  • Monitor AC or DC Current
  • HI Series Monitor 5 mA to 10 A
  • MIC Series Monitor 2 A to 20 A
  • MIC Series Has Built-In Current Transformer
  • Selectable Memory Function
  • Monitor Over and Under Current
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Universal Process Controllers
Product Number 70159023
Product Name Relay;E-Mech;Control;Cur-Rtg 2x5A;Ctrl-V 24-240AC/DC;Vol-Rtg 250AC/DC
Form Factor DIN
Unlock Full Specs
to access all available technical data

Similar Products

SLC 5/05 64K Controller - 1747-L553 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Form Factor Chassis
Standards and Compliance Other; GOST,KC,MARINE
View Details
Dissolved Oxygen Control - AERprocess - Aerzen USA Corp.
Specs
Interface Web
Media Other; Dissolved Oxygen
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details