Crouzet Monitor - Relay Output 84871033

Description
Current Sensing AC/DC 120VAC
Datasheet
Description
Current Sensing AC/DC 120VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monitor - Relay Output - 84871033 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Monitor - Relay Output
84871033
Monitor - Relay Output 84871033
Current Sensing AC/DC 120VAC

Current Sensing AC/DC 120VAC

Buy Now Datasheet
Relay;E-Mech;Control;SPDT;Cur-Rtg 8A;Ctrl-V 120AC;DIN Rail Mnt;EIH Series - 70158786 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Control;SPDT;Cur-Rtg 8A;Ctrl-V 120AC;DIN Rail Mnt;EIH Series
70158786
Relay;E-Mech;Control;SPDT;Cur-Rtg 8A;Ctrl-V 120AC;DIN Rail Mnt;EIH Series 70158786
Under or Over Current - Selectable, Current Control Relays 3 Product type for measurement accuracy Space saving 22.5 mm wide When the value of the controlled current, either AC or DC, reaches the threshold displayed on the front face, the output relay change state at the end of time delay T1. It returns to the initial state instantly when the current drops below the hysteresis

Under or Over Current - Selectable, Current Control Relays

  • 3 Product type for measurement accuracy
  • Space saving 22.5 mm wide
    When the value of the controlled current, either AC or DC, reaches the threshold displayed on the front face, the output relay change state at the end of time delay T1. It returns to the initial state instantly when the current drops below the hysteresis
Supplier's Site
CROU Protection Relays - 84871033 - Galco Industrial Electronics
Madison Heights, MI, United States
CROU Protection Relays
84871033
CROU Protection Relays 84871033
EIH,Current Control,Relay,0.1-10 A,

EIH,Current Control,Relay,0.1-10A,

Supplier's Site
Sheung Wan, Hong Kong
Industrial Relays
84871033
Industrial Relays 84871033
Industrial Relays EIH CURRENT CONTROL UN-OVER 120VAC

Industrial Relays EIH CURRENT CONTROL UN-OVER 120VAC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Allied Electronics, Inc. Galco Industrial Electronics VAST STOCK CO., LIMITED
Product Category Protective Relays and Monitoring Relays Electromechanical Relays Protective Relays and Monitoring Relays Electromechanical Relays
Product Number 84871033 70158786 84871033 84871033
Product Name Monitor - Relay Output Relay;E-Mech;Control;SPDT;Cur-Rtg 8A;Ctrl-V 120AC;DIN Rail Mnt;EIH Series CROU Protection Relays Industrial Relays
Approvals RoHS UL, cUL, CE RoHS
Operating Temp -4 to 140 F (-20 to 60 C) -4 F (-20 C)
Relay Type General
Mounting DIN
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 788-906 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Automotive Relays - FTR-B4-AUT - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH, SMT
View Details