The 84871031 is a current monitoring relay designed for AC current measurement and protection, with a 24 V AC power supply. It features an adjustable current threshold from 0.1 to 10 A at 30 Hz to 400 Hz, set via a front-mounted button. The relay output is a single changeover contact rated at 8 A AC, 250 V AC, with electrical life ratings per IEC/EN 60947-5-1 for AC12, AC15, and DC13. It mounts on a 35 mm symmetrical DIN rail, has a 22.5 mm width, and meets IP50 protection for the casing and IP20 for the terminal block. The enclosure is made of UL94 V0 plastic. It complies with IEC/EN 60255-1, IEC/EN 61000-6-1, IEC/EN 61000-6-3, IEC/EN 61000-6-4, and is certified UL and CSA. Operating temperature ranges from -20 to +50 °C.
Current Sensing AC/DC 24VAC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | 84871031 |
| Product Name | Monitor - Relay Output |
| Approvals | RoHS |