The 84871030 is a current monitoring relay with a 0.1 to 10 A AC measurement range and a 24 V DC supply, designed for DIN rail mounting. It features a front-mounted current transformer for cable passage, adjustable current threshold from 10 to 100% of range, and a 5 A, 250 V AC relay output with one normally open contact. The device operates on a multivoltage supply, has a 22.5 mm width, and meets IEC/EN 60255-1 and IEC/EN 60947-5-1 standards with UL and CSA certifications. It has IP50 casing protection, operates from -20°C to +50°C, and complies with RoHS. The relay has a mechanical life of 500,000 operations and electrical life ratings for AC12, AC15, and DC13 load categories.
Current Sensing AC/DC 24VDC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | 84871030 |
| Product Name | Monitor - Relay Output |
| Approvals | RoHS |