Industrial Relays EIL CNTRL 200 TO 500 MA 2 30VAC
Current Sensing AC/DC 230 ~ 240VAC
CONTROL RELAY C-LYNX EIL 230 VAC ROHS COMPLIANT: YES
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Protective Relays and Monitoring Relays | Electromechanical Relays |
| Product Number | 84871024 | 84871024 | 07H7311 |
| Product Name | Industrial Relays | Monitor - Relay Output | Control Relay C-Lynx Eil 230 Vac Rohs Compliant Crouzet |
| Approvals | RoHS | RoHS | RoHS |