Current monitoring relay with adjustable AC current threshold from 1 to 20 A for frequencies of 30 Hz to 400 Hz, featuring a 5 A, 250 V AC relay output and multivoltage power supply compatible with 48 V AC. Mounts on 35 mm DIN rail with IP50 protection, weighs 140 g, and complies with IEC/EN 60255-1, IEC/EN 60947-5-1, and RoHS standards. Operates from -20 °C to +50 °C.
Current Sensing AC/DC 48VAC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | 84871022 |
| Product Name | Monitor - Relay Output |
| Approvals | RoHS |