SOLID STATE RELAY, 50A, 48-660VAC, PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC
SSR RELAY SPST-NO 50A 48-660V
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | 57AJ5382 | 84140613N |
| Product Name | Solid State Relay, 50A, 48-660Vac, Panel; Contact Configuration Crouzet | Relays - Solid State Relays |
| Application Type | Latching |