Crouzet Relay;SSR;Control;Cur-Rtg 10A;Ctrl-V 3-32DC;Vol-Rtg 1-200DC;UL/cUL, CE, TUV 84137850

Description
Relay;SSR;Control;Cu r-Rtg 10A;Ctrl-V 3-32DC;Vol-Rtg 1-200DC;UL/cUL, CE, TUV
Description
Relay;SSR;Control;Cu r-Rtg 10A;Ctrl-V 3-32DC;Vol-Rtg 1-200DC;UL/cUL, CE, TUV

Suppliers

Company
Product
Description
Supplier Links
Relay;SSR;Control;Cur-Rtg 10A;Ctrl-V 3-32DC;Vol-Rtg 1-200DC;UL/cUL, CE, TUV - 70134185 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Control;Cur-Rtg 10A;Ctrl-V 3-32DC;Vol-Rtg 1-200DC;UL/cUL, CE, TUV
70134185
Relay;SSR;Control;Cur-Rtg 10A;Ctrl-V 3-32DC;Vol-Rtg 1-200DC;UL/cUL, CE, TUV 70134185
Relay;SSR;Control;Cu r-Rtg 10A;Ctrl-V 3-32DC;Vol-Rtg 1-200DC;UL/cUL, CE, TUV

Relay;SSR;Control;Cur-Rtg 10A;Ctrl-V 3-32DC;Vol-Rtg 1-200DC;UL/cUL, CE, TUV

Supplier's Site
Relay/Socket - 32290303 - Radwell International
Willingboro, NJ, United States
Relay/Socket
32290303
Relay/Socket 32290303
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 1 VDC TO 200 VDC LOAD VOLTAGE RATING, 3 VDC TO 32 VDC CONTROL VOLTAGE RANGE, 10 MA TO 15 MA INPUT CURRENT, 10 AMP, SPST CONTACT FORM, TRIAC OUTPUT TYPE, PANEL MOUNT, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 1 VDC TO 200 VDC LOAD VOLTAGE RATING, 3 VDC TO 32 VDC CONTROL VOLTAGE RANGE, 10 MA TO 15 MA INPUT CURRENT, 10 AMP, SPST CONTACT FORM, TRIAC OUTPUT TYPE, PANEL MOUNT, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Solid State Relays Solid State Relays
Product Number 70134185 32290303
Product Name Relay;SSR;Control;Cur-Rtg 10A;Ctrl-V 3-32DC;Vol-Rtg 1-200DC;UL/cUL, CE, TUV Relay/Socket
Mounting Panel
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A2425E - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
6 suppliers
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details