Crouzet Ssr, Gnr3, 3-Phase, Din Rail, 25A, In 24-255 Vac/dc, Out 660 Vac, S Zero Cross Crouzet 84068409N

Description
SSR, GNR3, 3-PHASE, DIN RAIL, 25A, IN 24-255 VAC/DC, OUT 660 VAC, S ZERO CROSS
Description
SSR, GNR3, 3-PHASE, DIN RAIL, 25A, IN 24-255 VAC/DC, OUT 660 VAC, S ZERO CROSS
Datasheet
Datasheet Summary
Powered by GS/AI

The GNR3 is a three-phase solid state relay designed for DIN-rail mounting, rated for 25 A output current and 660 V AC load voltage, with 24-255 V AC/DC input control. It features built-in overvoltage protection, IP20 touch-safe housing, and zero-cross switching for reduced electrical noise. The device supports frequent start/stop operation of three-phase motors or heaters and is certified for CE, UKCA, and cULus standards.

Datasheet Summary
Powered by GS/AI

The GNR3 is a three-phase solid state relay designed for DIN-rail mounting, rated for 25 A output current and 660 V AC load voltage, with 24-255 V AC/DC input control. It features built-in overvoltage protection, IP20 touch-safe housing, and zero-cross switching for reduced electrical noise. The device supports frequent start/stop operation of three-phase motors or heaters and is certified for CE, UKCA, and cULus standards.

Suppliers

Company
Product
Description
Supplier Links
Ssr, Gnr3, 3-Phase, Din Rail, 25A, In 24-255 Vac/dc, Out 660 Vac, S Zero Cross Crouzet - 57AJ5376 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Gnr3, 3-Phase, Din Rail, 25A, In 24-255 Vac/dc, Out 660 Vac, S Zero Cross Crouzet
57AJ5376
Ssr, Gnr3, 3-Phase, Din Rail, 25A, In 24-255 Vac/dc, Out 660 Vac, S Zero Cross Crouzet 57AJ5376
SSR, GNR3, 3-PHASE, DIN RAIL, 25A, IN 24-255 VAC/DC, OUT 660 VAC, S ZERO CROSS

SSR, GNR3, 3-PHASE, DIN RAIL, 25A, IN 24-255 VAC/DC, OUT 660 VAC, S ZERO CROSS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 57AJ5376
Product Name Ssr, Gnr3, 3-Phase, Din Rail, 25A, In 24-255 Vac/dc, Out 660 Vac, S Zero Cross Crouzet
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Through Hole
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Type 77.21 - Modular Solid-State Relay with heat-sink - 772190248250 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, ukca, EAC-1
Operating Temp -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type DC
View Details
Solid State Relays - 646-1012-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
4 suppliers