The 84050043N is a DIN rail-mounted solid state relay module designed for current monitoring and diagnostic functions in applications with frequently switched loads, such as thermoset molding. It handles a rated load current of 40 A with a control voltage range of 24-45 Vc and an input voltage range of 24-45 Vc. The module includes undercurrent and overcurrent detection, with overcurrent detection calibrated at 1.16 times the teach current. It features a spring connector, three LED status indicators, IP20 touch-safe housing, and a maximum turn-on and turn-off time of 15 ms at 50 Hz. The ambient operating temperature range is -40 °C to +80 °C, and the housing is made of UL94 V-0 rated material. The diagnostic output supports a maximum current of 100 mA and a minimum of 3 mA, and up to five outputs may be connected in parallel.
SOLID STATE RELAY, 40A, DIN RAIL; Contact Configuration:-; Load Current:40A; Operating Voltage Max:-; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:-; Control Voltage Min:24VDC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 84AH1902 |
| Product Name | Solid State Relay, 40A, Din Rail; Contact Configuration Crouzet |
| Application Type | Latching |