The 84050040N is a DIN rail-mounted solid state relay module with a rated load current of 40 A and a control voltage range of 4-32 VDC. It features current monitoring, open load and mains detection, under- and over-current detection, and a current teaching function. The module includes a three-LED status indicator, spring terminals, and an IP20 touch-safe housing. It operates with a supply voltage range of 8-30 VDC, has a maximum turn-on and turn-off time of 15 ms at 50 Hz, and functions within an ambient temperature range of -40 °C to +80 °C. The housing is made of UL94 V-0 rated material and weighs 75 g.
SOLID STATE RELAY, 40A, DIN RAIL; Contact Configuration:-; Load Current:40A; Operating Voltage Max:-; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:-; Control Voltage Min:4VDC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 84AH1901 |
| Product Name | Solid State Relay, 40A, Din Rail; Contact Configuration Crouzet |
| Application Type | Latching |