Crouzet Limit Switch; 10 A; 250 V; Steel; 22 in.; 40 Oz-in. (Min.); -25 to degC 83862303

Description
Miniature Industrial Limit switch, Current Rating 10 A, Operating Temperature -25 to +80 °C Standard Limit Switches Have SPDT-DB Positive Opening Contacts&tab;&tab; Manual Rest Limit Switches Have Slow Break SPDT-DB Positive Opening Contacts&tab;&tab; Adjustable Actuator Heads — 4 Position 90°&tab;&tab; IP66 Rated 1⁄2" NPT Fitting (Metric Fittings Are Available)
Description
Miniature Industrial Limit switch, Current Rating 10 A, Operating Temperature -25 to +80 °C Standard Limit Switches Have SPDT-DB Positive Opening Contacts&tab;&tab; Manual Rest Limit Switches Have Slow Break SPDT-DB Positive Opening Contacts&tab;&tab; Adjustable Actuator Heads — 4 Position 90°&tab;&tab; IP66 Rated 1⁄2" NPT Fitting (Metric Fittings Are Available)

Suppliers

Company
Product
Description
Supplier Links
Limit Switch; 10 A; 250 V; Steel; 22 in.; 40 Oz-in. (Min.); -25 to degC - 70158850 - Allied Electronics, Inc.
Fort Worth, TX, USA
Limit Switch; 10 A; 250 V; Steel; 22 in.; 40 Oz-in. (Min.); -25 to degC
70158850
Limit Switch; 10 A; 250 V; Steel; 22 in.; 40 Oz-in. (Min.); -25 to degC 70158850
Miniature Industrial Limit switch, Current Rating 10 A, Operating Temperature -25 to +80 °C Standard Limit Switches Have SPDT-DB Positive Opening Contacts&tab;&tab; Manual Rest Limit Switches Have Slow Break SPDT-DB Positive Opening Contacts&tab;&tab; Adjustable Actuator Heads — 4 Position 90°&tab;&tab; IP66 Rated 1⁄2" NPT Fitting (Metric Fittings Are Available)

Miniature Industrial Limit switch, Current Rating 10 A, Operating Temperature -25 to +80 °C

  • Standard Limit Switches Have SPDT-DB Positive Opening Contacts&tab;&tab;
  • Manual Rest Limit Switches Have Slow Break SPDT-DB Positive Opening Contacts&tab;&tab;
  • Adjustable Actuator Heads — 4 Position 90°&tab;&tab;
  • IP66 Rated
  • 1⁄2" NPT Fitting (Metric Fittings Are Available)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Linear Limit Switches
Product Number 70158850
Product Name Limit Switch; 10 A; 250 V; Steel; 22 in.; 40 Oz-in. (Min.); -25 to degC
Contact Type Momentary Contact
Normal State Normally Open; Normally Closed
Linear Actuator Types Roller Lever / Leaf
Connections Screw Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Limit Switches - 136240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/1 NC
Linear Actuator Types Roller Lever / Leaf; Adjustable Lever / Leaf; Adjustable Roller Lever
View Details
Custom Solution - P6 - OTTO Controls
Specs
Maximum DC Voltage Rating 28 volts
View Details
Heavy-Duty Factory Sealed 6P+ Switch - E50BLT26P - Eaton Corporation - Sensors
Specs
Switch Type Electromechanical
Contact Type Momentary Contact
Normal State Normally Open; Normally Closed
View Details