Crouzet Connectors,Interconnects 83272817

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Circuit: SPDT Switch Function: On-On Current Rating (Amps): 30 mA Voltage Rating - AC: 42V Actuator Type: Automatic Reset Mounting Type: Fixed Termination Style: PC Pin, Solder Lug Operating Position: 0.571" (14.5mm) Differential Travel: 0.065" (1.7mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Circuit: SPDT Switch Function: On-On Current Rating (Amps): 30 mA Voltage Rating - AC: 42V Actuator Type: Automatic Reset Mounting Type: Fixed Termination Style: PC Pin, Solder Lug Operating Position: 0.571" (14.5mm) Differential Travel: 0.065" (1.7mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Circuit: SPDT Switch Function: On-On Current Rating (Amps): 30 mA Voltage Rating - AC: 42V Actuator Type: Automatic Reset Mounting Type: Fixed Termination Style: PC Pin, Solder Lug Operating Position: 0.571" (14.5mm) Differential Travel: 0.065" (1.7mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Circuit: SPDT
Switch Function: On-On
Current Rating (Amps): 30 mA
Voltage Rating - AC: 42V
Actuator Type: Automatic Reset
Mounting Type: Fixed
Termination Style: PC Pin, Solder Lug
Operating Position: 0.571" (14.5mm)
Differential Travel: 0.065" (1.7mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products