Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SNAP ACTION SWITCHES
CROUZET
83265646 -- BASIC / SNAP ACTION SWITCHES
Crouzet
Basic / Snap Action Switches
83265646
Description
Basic / Snap Action Switches V3D 5A NC 3 16 QC SIMRLR
Datasheet
Description
Basic / Snap Action Switches V3D 5A NC 3 16 QC SIMRLR
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Basic / Snap Action Switches
83265646
Basic / Snap Action Switches
83265646
Basic / Snap Action Switches V3D 5A NC 3 16 QC SIMRLR
Basic / Snap Action Switches V3D 5A NC 3 16 QC SIMRLR
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Snap Action Switches
Product Number
83265646
Product Name
Basic / Snap Action Switches
Actuator Style
Simulated Roller Lever
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Micro Switches
7972555
Specs
Actuator Style
Lever Style; Lever
Standards and Certifications
RoHS
Actuating Force
3.53 oz (0.9808 N)
View Details
Aratas America LLC
Micro Switches
D2AWR1A063DR
Specs
Actuator Style
Lever Style; Leaf Lever
Features
Dustproof; Weather Resistant or Waterproof
Standards and Certifications
RoHS
View Details
TE Connectivity
Snap Action Switches
K1013132
Specs
Actuator Style
Stuffer (Plunger Style)
Standards and Certifications
RoHS
Pole and Throw Specifications
Single Pole, Single Throw (SPST)
View Details
Sensata Technologies
3AT Series High Temperature Hermetic Snap Action Positon Switches
Specs
Actuator Style
Pushbutton Style
Operating Temp
-65 to 450 F (-54 to 232 C)
Maximum Current
1 amps
View Details